Watts Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating 0825213

Description
Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @140°F (60°C) WOG.
Datasheet
Description
Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @140°F (60°C) WOG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating - 0825213 - Watts
North Andover, MA, USA
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating
0825213
Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating 0825213
Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @140°F (60°C) WOG.

Series 77F-DI-FDA-125 Cast Iron, Flanged, Wye-Pattern Strainers feature an FDA approved epoxy coating inside and outside and is suitable for potable water and food contact applications. They feature a wye-pattern, Class B cast iron body with Class 125 flanged connections, stainless steel screen, bolted and tapped iron retainer cap with graphite gasket, and iron blow-down plug. Maximum Pressure (non-shock): 200psi (13.8 bar) @140°F (60°C) WOG.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0825213
Product Name Cast Iron, Class 125 Flanged End, Wye-Pattern Strainers with FDA Epoxy Coating
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Custom Automatic Scraper Strainers - ACRS L-Series - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Simplex Basket; In-line Strainers; Helical Scraper or Linear Brush
Agency Approvals ASME Sec VIII, Div. 1, U-Stamp and CRN available; NEMA 4/12, 4X, 7X
View Details
2 in. Size Funnel Strainer|Master File - FNS200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.1580 inches (4.01 mm)
Materials Stainless Steel; Type 304 Stainless Steel
View Details
Pump Strainers & Filters - 1952209 - RS Components, Ltd.
Specs
Pipe Connection 22 mm compression
View Details