Watts Steel, UL/FM, Fire Service Basket Strainers 0823256

Description
Series 97FB-FSFE Steel, UL/FM, Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged (Model 97FB-FSFE connections. Series 97FB-FSFE strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12.1 bar).
Datasheet
Description
Series 97FB-FSFE Steel, UL/FM, Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged (Model 97FB-FSFE connections. Series 97FB-FSFE strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12.1 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel, UL/FM, Fire Service Basket Strainers - 0823256 - Watts
North Andover, MA, USA
Steel, UL/FM, Fire Service Basket Strainers
0823256
Steel, UL/FM, Fire Service Basket Strainers 0823256
Series 97FB-FSFE Steel, UL/FM, Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged (Model 97FB-FSFE connections. Series 97FB-FSFE strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12.1 bar).

Series 97FB-FSFE Steel, UL/FM, Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged (Model 97FB-FSFE connections. Series 97FB-FSFE strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12.1 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823256
Product Name Steel, UL/FM, Fire Service Basket Strainers
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose; Water; Fire Service
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-12-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
2 in. Size Round Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - RHS200 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3700 inches (9.4 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 7770355 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 22 mm compression
Materials Bronze; Brass
View Details