Series 97FB-CSSIB 316 Stainless Steel Flanged Basket Strainers feature an angle-designed basket, cast 316 stainless steel body with flanged connections, stainless steel screen, bolted retainer cap and stainless steel blow-off plug. Maximum Pressure (non-shock): 275psi (19.0 bar) WOG.
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0823240 |
| Product Name | 316 Stainless Steel, Flanged, Basket Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Simplex Basket |
| Applications | General Purpose; Water |
| Media | Liquid |