Watts Stainless Steel, Flanged, Wye-Pattern Strainers 0823092

Description
Series 77F-CSSI Stainless Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, stainless steel body, blow-down connections, stainless steel screen, stainless steel retainer cap and non-asbestos gasket. The Series 77F-CSSI's machined seat allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-off connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 275psi (18.9 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.
Datasheet
Description
Series 77F-CSSI Stainless Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, stainless steel body, blow-down connections, stainless steel screen, stainless steel retainer cap and non-asbestos gasket. The Series 77F-CSSI's machined seat allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-off connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 275psi (18.9 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel, Flanged, Wye-Pattern Strainers - 0823092 - Watts
North Andover, MA, USA
Stainless Steel, Flanged, Wye-Pattern Strainers
0823092
Stainless Steel, Flanged, Wye-Pattern Strainers 0823092
Series 77F-CSSI Stainless Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, stainless steel body, blow-down connections, stainless steel screen, stainless steel retainer cap and non-asbestos gasket. The Series 77F-CSSI's machined seat allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-off connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 275psi (18.9 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.

Series 77F-CSSI Stainless Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, stainless steel body, blow-down connections, stainless steel screen, stainless steel retainer cap and non-asbestos gasket. The Series 77F-CSSI's machined seat allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-off connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 275psi (18.9 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823092
Product Name Stainless Steel, Flanged, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Conical / Temporary Strainer -  - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
View Details
Pump Strainers & Filters - 4582196 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Brass
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 750 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details