Watts Stainless Steel, Flanged, Wye-Pattern Strainers 0823091

Description
Series 77F-CSSI Stainless Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, stainless steel body, blow-down connections, stainless steel screen, stainless steel retainer cap and non-asbestos gasket. The Series 77F-CSSI's machined seat allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-off connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 275psi (18.9 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.
Datasheet
Description
Series 77F-CSSI Stainless Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, stainless steel body, blow-down connections, stainless steel screen, stainless steel retainer cap and non-asbestos gasket. The Series 77F-CSSI's machined seat allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-off connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 275psi (18.9 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel, Flanged, Wye-Pattern Strainers - 0823091 - Watts
North Andover, MA, USA
Stainless Steel, Flanged, Wye-Pattern Strainers
0823091
Stainless Steel, Flanged, Wye-Pattern Strainers 0823091
Series 77F-CSSI Stainless Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, stainless steel body, blow-down connections, stainless steel screen, stainless steel retainer cap and non-asbestos gasket. The Series 77F-CSSI's machined seat allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-off connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 275psi (18.9 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.

Series 77F-CSSI Stainless Steel, Flanged, Wye-Pattern Strainers feature a wye-pattern, stainless steel body, blow-down connections, stainless steel screen, stainless steel retainer cap and non-asbestos gasket. The Series 77F-CSSI's machined seat allows the seat to be self-aligning and assures a perfect fit. The strainer may be installed in horizontal or vertical pipe with the blow-off connection at the lower end of the screen retainer cover. Maximum Pressure (non-shock): 275psi (18.9 bar) @ 100°F (38°C) WOG, 150psi (10.3 bar) @ 400°F (204°C) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823091
Product Name Stainless Steel, Flanged, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-24-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
3 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS300 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1.54 inches (39.12 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 9171946 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Materials Stainless steel
View Details