Watts Stainless Steel, Wye-Pattern Strainers 0823082

Description
Series 87SI Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded (Model 87SI-T) or socket weld (Model 87SI-SW) connections, stainless steel screen, stainless steel retainer cap with PTFE gasket, and blow-down plug. Series 87SI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 720psi (49.7 bar) @ 100°F (38°C) WOG, 300psi (20.7 bar) @ 400°F (204°C) WSP.
Datasheet
Description
Series 87SI Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded (Model 87SI-T) or socket weld (Model 87SI-SW) connections, stainless steel screen, stainless steel retainer cap with PTFE gasket, and blow-down plug. Series 87SI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 720psi (49.7 bar) @ 100°F (38°C) WOG, 300psi (20.7 bar) @ 400°F (204°C) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel, Wye-Pattern Strainers - 0823082 - Watts
North Andover, MA, USA
Stainless Steel, Wye-Pattern Strainers
0823082
Stainless Steel, Wye-Pattern Strainers 0823082
Series 87SI Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded (Model 87SI-T) or socket weld (Model 87SI-SW) connections, stainless steel screen, stainless steel retainer cap with PTFE gasket, and blow-down plug. Series 87SI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 720psi (49.7 bar) @ 100°F (38°C) WOG, 300psi (20.7 bar) @ 400°F (204°C) WSP.

Series 87SI Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded (Model 87SI-T) or socket weld (Model 87SI-SW) connections, stainless steel screen, stainless steel retainer cap with PTFE gasket, and blow-down plug. Series 87SI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 720psi (49.7 bar) @ 100°F (38°C) WOG, 300psi (20.7 bar) @ 400°F (204°C) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823082
Product Name Stainless Steel, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Scraper-Strainer - ACRS-OF-18-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Pump Strainers & Filters - 4582124 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Bronze
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 162 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details