Watts Cast Iron, Simplex, Basket Strainers 0823060

Description
Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the strainer. Model 97FB-CIB - Maximum Pressure (non-shock): 200psi (13.8 bar) @ 150°F (66°C) WOG, 125psi (8.6 bar) @ 353°F (178°C) WSP.
Datasheet
Description
Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the strainer. Model 97FB-CIB - Maximum Pressure (non-shock): 200psi (13.8 bar) @ 150°F (66°C) WOG, 125psi (8.6 bar) @ 353°F (178°C) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Iron, Simplex, Basket Strainers - 0823060 - Watts
North Andover, MA, USA
Cast Iron, Simplex, Basket Strainers
0823060
Cast Iron, Simplex, Basket Strainers 0823060
Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the strainer. Model 97FB-CIB - Maximum Pressure (non-shock): 200psi (13.8 bar) @ 150°F (66°C) WOG, 125psi (8.6 bar) @ 353°F (178°C) WSP.

Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the strainer. Model 97FB-CIB - Maximum Pressure (non-shock): 200psi (13.8 bar) @ 150°F (66°C) WOG, 125psi (8.6 bar) @ 353°F (178°C) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823060
Product Name Cast Iron, Simplex, Basket Strainers
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose; Water
Media Liquid; Steam
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-16-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
3 in. Size Funnel Strainer|Master File - FNS300 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.1580 inches (4.01 mm)
Materials Stainless Steel; Type 304 Stainless Steel
View Details
Pump Strainers & Filters - 4992745 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Stainless steel
View Details