The Watts Series 97FB-CIB Cast Iron Simplex Basket Strainer is designed for use in liquid and steam applications, available in sizes ranging from 2" to 12" (50-300mm). It features a Class 125 cast iron body with flanged connections, an angle-designed basket, and a stainless steel screen. The strainer includes a bolted screen retainer cover and a graphite gasket, with a blowdown plug for maintenance. Models sized 8" (200mm) and larger are equipped with a side drain facing the outlet. The maximum working pressure is 200 psi (13.8 bar) at 150°F (66°C) for water and 125 psi (8.6 bar) at 353°F (178°C) for steam. The product complies with ANSI B16.1 standards for flange dimensions and drilling. The wetted surface contains less than 0.25% lead by weight, making it suitable for applications requiring lead-free components.
Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the strainer. Model 97FB-CIB - Maximum Pressure (non-shock): 200psi (13.8 bar) @ 150°F (66°C) WOG, 125psi (8.6 bar) @ 353°F (178°C) WSP.
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0823058 |
| Product Name | Cast Iron, Simplex, Basket Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Simplex Basket |
| Applications | General Purpose; Water |
| Media | Liquid; Steam |