Watts Cast Steel, Wye-Pattern Strainers 0823005

Description
Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 1480psi (102 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.
Datasheet
Description
Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 1480psi (102 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Steel, Wye-Pattern Strainers - 0823005 - Watts
North Andover, MA, USA
Cast Steel, Wye-Pattern Strainers
0823005
Cast Steel, Wye-Pattern Strainers 0823005
Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 1480psi (102 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.

Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 1480psi (102 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0823005
Product Name Cast Steel, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-14-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
3 in. Size Bottom Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - BHS300 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 0.3150 inches (8 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 4580156 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details