Series 88-CSI Cast Steel Wye-Pattern Strainers feature a wye-pattern, cast steel body with threaded (Model 88-CSI-T) or socket weld (Model 88-CSI-SW) connections, stainless steel screen, cast steel retainer cap and blow-down plug. Series 88-CSI has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 1480psi (102 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0823001 |
| Product Name | Cast Steel, Wye-Pattern Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose; Water |
| Media | Liquid |