Watts Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers 0821166

Description
Series 77F-SS, 77G-SS Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 77F-SS) or grooved (Model 77G-SS) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM gasket, grooved coupling, and blow-down outlet. Series 77F-SS, 77G-SS is lightweight, corrosion-resistant, and has a self-cleaning feature. It is suitable for use in potable water and food applications in compliance with NSF-61 and FDA requirements. Maximum Pressure (non-shock): 200psi (13.8 bar) @ 150°F (66°C) WOG.
Datasheet
Description
Series 77F-SS, 77G-SS Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 77F-SS) or grooved (Model 77G-SS) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM gasket, grooved coupling, and blow-down outlet. Series 77F-SS, 77G-SS is lightweight, corrosion-resistant, and has a self-cleaning feature. It is suitable for use in potable water and food applications in compliance with NSF-61 and FDA requirements. Maximum Pressure (non-shock): 200psi (13.8 bar) @ 150°F (66°C) WOG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers - 0821166 - Watts
North Andover, MA, USA
Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers
0821166
Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers 0821166
Series 77F-SS, 77G-SS Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 77F-SS) or grooved (Model 77G-SS) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM gasket, grooved coupling, and blow-down outlet. Series 77F-SS, 77G-SS is lightweight, corrosion-resistant, and has a self-cleaning feature. It is suitable for use in potable water and food applications in compliance with NSF-61 and FDA requirements. Maximum Pressure (non-shock): 200psi (13.8 bar) @ 150°F (66°C) WOG.

Series 77F-SS, 77G-SS Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 77F-SS) or grooved (Model 77G-SS) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM gasket, grooved coupling, and blow-down outlet. Series 77F-SS, 77G-SS is lightweight, corrosion-resistant, and has a self-cleaning feature. It is suitable for use in potable water and food applications in compliance with NSF-61 and FDA requirements. Maximum Pressure (non-shock): 200psi (13.8 bar) @ 150°F (66°C) WOG.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0821166
Product Name Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Food Processing; Water
Features Self Cleaning
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-16-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
4 in. Size Male Ball x Square Hole Strainer (Type B)|Master File - SLB-MSHS400 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Width / Diameter 4 inch (102 mm)
View Details
Pump Strainers & Filters - 4992751 - RS Components, Ltd.
Specs
Pipe Connection Threaded; 1-1/4 in bsp
Materials Stainless steel
View Details