Watts Stainless Steel, Wye-Pattern Strainers 0701014

Description
Series 88S Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded connections, stainless steel screen and stainless steel, tapped retainer cap with graphite gasket. Series 88S is ideal for corrosive, high pressure and high temperature applications. Maximum Pressure (non shock): 1440psi (99 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.
Datasheet
Description
Series 88S Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded connections, stainless steel screen and stainless steel, tapped retainer cap with graphite gasket. Series 88S is ideal for corrosive, high pressure and high temperature applications. Maximum Pressure (non shock): 1440psi (99 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel, Wye-Pattern Strainers - 0701014 - Watts
North Andover, MA, USA
Stainless Steel, Wye-Pattern Strainers
0701014
Stainless Steel, Wye-Pattern Strainers 0701014
Series 88S Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded connections, stainless steel screen and stainless steel, tapped retainer cap with graphite gasket. Series 88S is ideal for corrosive, high pressure and high temperature applications. Maximum Pressure (non shock): 1440psi (99 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.

Series 88S Stainless Steel, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with threaded connections, stainless steel screen and stainless steel, tapped retainer cap with graphite gasket. Series 88S is ideal for corrosive, high pressure and high temperature applications. Maximum Pressure (non shock): 1440psi (99 bar) @ 100°F (38°C) WOG, 600psi (41 bar) @ 489°F (254°C) WSP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0701014
Product Name Stainless Steel, Wye-Pattern Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water; Corrosive, High Pressure and High Temperature Applications
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Y Type Strainer - FY Series - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
View Details
Pump Strainers & Filters - 4992745 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Stainless steel
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 106 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details