Series 8000F, 8000G Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers feature a wye-pattern, stainless steel body with flanged (Model 8000F) or grooved (Model 8000G) connections, stainless steel screen, ductile iron or epoxy-coated ductile iron (FDA Model) retainer cap with EPDM gasket, grooved coupling, and blow-down outlet. Series 8000F, 8000G is lightweight, corrosion-resistant,
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0692567 |
| Product Name | Stainless Steel, Flanged and Grooved, Wye-Pattern Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose; Food Processing; Water |
| Features | Self Cleaning |
| Media | Liquid |