Watts Steel Epoxy-Coated UL/FM Fire Service Strainers 0691051

Description
Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12 bar).
Datasheet
Description
Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Epoxy-Coated UL/FM Fire Service Strainers - 0691051 - Watts
North Andover, MA, USA
Steel Epoxy-Coated UL/FM Fire Service Strainers
0691051
Steel Epoxy-Coated UL/FM Fire Service Strainers 0691051
Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12 bar).

Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0691051
Product Name Steel Epoxy-Coated UL/FM Fire Service Strainers
Strainer Style Strainer Assembly
Strainer Type TeeType
Applications Fire Service Strainer
Media Liquid
Unlock Full Specs
to access all available technical data

Similar Products

8 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS800 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Osprey™ 49.00 Inch (in) Diameter (A) Gravity Strainer - 10 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4580140 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/8 in bsp
Materials Bronze; Bronze
View Details