Series 7001, 7002 UL/FM Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged or grooved connections. Series 7001, 7002 strainers are UL listed and FM approved. Maximum Working Pressure: 175psi (12 bar).
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0690894 |
| Product Name | Steel Epoxy-Coated UL/FM Fire Service Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | TeeType |
| Applications | Fire Service Strainer |
| Media | Liquid |