Watts Bronze Wye Strainers 0380002

Description
Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide unrestricted flow through the strainer. Screens on all sizes are 20 mesh perforated stainless steel. Keeping pipelines clean prevents serious problems. Maximum Working Pressure: 400psi (27.6 bar) WOG @ 210°F (99°C); 125psi (8.6 bar) WSP @ 353°F (178°C).
Datasheet
Description
Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide unrestricted flow through the strainer. Screens on all sizes are 20 mesh perforated stainless steel. Keeping pipelines clean prevents serious problems. Maximum Working Pressure: 400psi (27.6 bar) WOG @ 210°F (99°C); 125psi (8.6 bar) WSP @ 353°F (178°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Wye Strainers - 0380002 - Watts
North Andover, MA, USA
Bronze Wye Strainers
0380002
Bronze Wye Strainers 0380002
Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide unrestricted flow through the strainer. Screens on all sizes are 20 mesh perforated stainless steel. Keeping pipelines clean prevents serious problems. Maximum Working Pressure: 400psi (27.6 bar) WOG @ 210°F (99°C); 125psi (8.6 bar) WSP @ 353°F (178°C).

Series A777SI Bronze Wye Strainers feature a machined seat in the body and tapered seat in the cap for accurate screen alignment. All sizes are provided with tapped retainer cap and closure plug. The Series A777SI's screen has a special flared opening on the upstream end to provide unrestricted flow through the strainer. Screens on all sizes are 20 mesh perforated stainless steel. Keeping pipelines clean prevents serious problems. Maximum Working Pressure: 400psi (27.6 bar) WOG @ 210°F (99°C); 125psi (8.6 bar) WSP @ 353°F (178°C).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0380002
Product Name Bronze Wye Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-02-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
4 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS400 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1.54 inches (39.12 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 4580156 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Bronze; Bronze
View Details