Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to assure a perfect fit. Maximum Pressure (non shock): 400psi (27.6 bar) @ 150°F (66°C) WOG, 250psi (17.2 bar) @ 406°F (208°C) WSP.
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0220307 |
| Product Name | Cast Iron, Wye-Pattern Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose; Water |