Watts Lead Free* Wye-Pattern Lead Free* Bronze Strainers 0123139

Description
Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Description
Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Wye-Pattern Lead Free* Bronze Strainers - 0123139 - Watts
North Andover, MA, USA
Lead Free* Wye-Pattern Lead Free* Bronze Strainers
0123139
Lead Free* Wye-Pattern Lead Free* Bronze Strainers 0123139
Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free* construction to comply with Lead Free* installation requirements.

Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0123139
Product Name Lead Free* Wye-Pattern Lead Free* Bronze Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Unlock Full Specs
to access all available technical data

Similar Products

Pump Strainers & Filters - 4992723 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Stainless steel
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Cone & Basket Strainer - CS & BS - Thermon, Inc
Specs
Strainer Style Strainer Assembly; Strainer Element
Strainer Type Simplex Basket; Conical Line
Applications Coolant
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details