Series LF777, LFS777 Wye-Pattern Lead Free* cast copper silicon alloy Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a solid retainer cap with gasket. The LF777 and LFS777 features Lead Free* construction to comply with Lead Free* installation requirements.
| Watts | |
|---|---|
| Product Category | Strainers |
| Product Number | 0123112 |
| Product Name | Lead Free* Wye-Pattern Lead Free* Bronze Strainers |
| Strainer Style | Strainer Assembly |
| Strainer Type | Y-strainers |
| Applications | General Purpose; Water |