Watts Lead Free* Wye-Pattern Bronze Strainers 0123102

Description
Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with Lead Free* installation requirements.
Description
Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with Lead Free* installation requirements.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Lead Free* Wye-Pattern Bronze Strainers, specifically the LF777S and LFS777S models, are designed to safeguard piping systems from contaminants such as dirt and rust. These strainers are constructed from a lead-free cast copper silicon alloy, ensuring compliance with lead-free installation standards. The LF777S model features threaded connections, while the LFS777S is equipped with solder connections, available in sizes ranging from 1/2" to 4". The strainers include a retainer cap that is tapped for a closure plug and are rated for a maximum working pressure of 400 psi (27.6 bar) at 210°F (99°C) for sizes 1/2" to 3", and 300 psi (20.7 bar) for size 4". They are suitable for both liquid and steam service applications. The standard screen is made of 304 stainless steel, with varying mesh sizes depending on the strainer size. These products are compliant with the Buy American Act and the American Recovery and Reinvestment Act.

Datasheet Summary
Powered by GS/AI

The Watts Lead Free* Wye-Pattern Bronze Strainers, specifically the LF777S and LFS777S models, are designed to safeguard piping systems from contaminants such as dirt and rust. These strainers are constructed from a lead-free cast copper silicon alloy, ensuring compliance with lead-free installation standards. The LF777S model features threaded connections, while the LFS777S is equipped with solder connections, available in sizes ranging from 1/2" to 4". The strainers include a retainer cap that is tapped for a closure plug and are rated for a maximum working pressure of 400 psi (27.6 bar) at 210°F (99°C) for sizes 1/2" to 3", and 300 psi (20.7 bar) for size 4". They are suitable for both liquid and steam service applications. The standard screen is made of 304 stainless steel, with varying mesh sizes depending on the strainer size. These products are compliant with the Buy American Act and the American Recovery and Reinvestment Act.

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Wye-Pattern Bronze Strainers - 0123102 - Watts
North Andover, MA, USA
Lead Free* Wye-Pattern Bronze Strainers
0123102
Lead Free* Wye-Pattern Bronze Strainers 0123102
Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with Lead Free* installation requirements.

Series LF777S, LFS777S Wye-Pattern Lead Free* Bronze Strainers are designed to protect system components from dirt, rust and other damaging debris in the piping system. This series features a retainer cap tapped for closure plug. The LF777S and LFS777S feature Lead Free* construction to comply with Lead Free* installation requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Strainers
Product Number 0123102
Product Name Lead Free* Wye-Pattern Bronze Strainers
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose; Water
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Basket Type Strainers - FB1 SERIES - Acme Engineering Products
Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications Chemical; Industrial; Oil/Fuel; Water
View Details
6 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS600 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1 inches (25.4 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 4580162 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/8 in bsp
Materials Bronze; Brass
View Details