Watts Lead Free* Liquid-Fill, Adjustable Angle Thermometers 0121729

Description
Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is +/-1 % of full scale. Available in various temperature rating scales.
Datasheet
Description
Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is +/-1 % of full scale. Available in various temperature rating scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Liquid-Fill, Adjustable Angle Thermometers - 0121729 - Watts
North Andover, MA, USA
Lead Free* Liquid-Fill, Adjustable Angle Thermometers
0121729
Lead Free* Liquid-Fill, Adjustable Angle Thermometers 0121729
Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is +/-1 % of full scale. Available in various temperature rating scales.

Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is +/-1 % of full scale. Available in various temperature rating scales.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Thermometers
Product Number 0121729
Product Name Lead Free* Liquid-Fill, Adjustable Angle Thermometers
Thermometer Type Liquid or Gas Actuated (Vapor-Tension)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Blast Furnace Stove Dome - SD - LAND
Specs
Thermometer Type Other
View Details