Watts Lead Free* Liquid-Fill, Adjustable Angle Thermometers 0121728

Description
Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is +/-1 % of full scale. Available in various temperature rating scales.
Datasheet
Description
Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is +/-1 % of full scale. Available in various temperature rating scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Liquid-Fill, Adjustable Angle Thermometers - 0121728 - Watts
North Andover, MA, USA
Lead Free* Liquid-Fill, Adjustable Angle Thermometers
0121728
Lead Free* Liquid-Fill, Adjustable Angle Thermometers 0121728
Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is +/-1 % of full scale. Available in various temperature rating scales.

Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is +/-1 % of full scale. Available in various temperature rating scales.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Industrial Thermometers
Product Number 0121728
Product Name Lead Free* Liquid-Fill, Adjustable Angle Thermometers
Thermometer Type Liquid or Gas Actuated (Vapor-Tension)
Unlock Full Specs
to access all available technical data

Similar Products

High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range 1800 C (3272 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details