Series LFTA Liquid-Fill, Adjustable Angle Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. These are sealed glass tube type models with a Valox case, glass lens, non-mercury sensing fluids, and a Lead Free* brass thermowell. Accuracy is +/-1 % of full scale. Available in various temperature rating scales.
| Watts | |
|---|---|
| Product Category | Industrial Thermometers |
| Product Number | 0121727 |
| Product Name | Lead Free* Liquid-Fill, Adjustable Angle Thermometers |
| Thermometer Type | Liquid or Gas Actuated (Vapor-Tension) |