Watts Inverted Bucket Steam Traps 0039506

Description
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.
Datasheet
Description
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverted Bucket Steam Traps - 0039506 - Watts
North Andover, MA, USA
Inverted Bucket Steam Traps
0039506
Inverted Bucket Steam Traps 0039506
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.

Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0039506
Product Name Inverted Bucket Steam Traps
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Bucket
Material Iron
Operating Pressure 174 psi (122 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037110 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Operating Pressure 1500 psi (1056 m H2O)
Type Socketweld; Flanged; Threaded; Butt weld
View Details
FF-4000 Series Free Float and Thermostatic Steam Trap - FF-4250 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details