Watson McDaniel Company Safety Relief Valve WSVB-16M-17S-H

Description
The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety relief valves not only provide over pressure protection resulting from thermal expansion of liquids but will respond with a rapid full opening “pop” action on systems which contain steam, air or gas.
Datasheet
Description
The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety relief valves not only provide over pressure protection resulting from thermal expansion of liquids but will respond with a rapid full opening “pop” action on systems which contain steam, air or gas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Safety Relief Valve
WSVB-16M-17S-H
Safety Relief Valve WSVB-16M-17S-H
The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety relief valves not only provide over pressure protection resulting from thermal expansion of liquids but will respond with a rapid full opening “pop” action on systems which contain steam, air or gas.

The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety relief valves not only provide over pressure protection resulting from thermal expansion of liquids but will respond with a rapid full opening “pop” action on systems which contain steam, air or gas.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number WSVB-16M-17S-H
Product Name Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Gas; Steam; Air
Valve Size 1.85 to 2.00 inch (46.99 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
22mm INTERSOL - 09-311I-03-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
4.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.18 inch (4.69 mm)
Connection Description Press-In - Into Plastic
View Details