Watson McDaniel Company Safety Relief Valve WSVB-13M-14S-E

Description
The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety relief valves not only provide over pressure protection resulting from thermal expansion of liquids but will respond with a rapid full opening “pop” action on systems which contain steam, air or gas.
Datasheet
Description
The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety relief valves not only provide over pressure protection resulting from thermal expansion of liquids but will respond with a rapid full opening “pop” action on systems which contain steam, air or gas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Safety Relief Valve
WSVB-13M-14S-E
Safety Relief Valve WSVB-13M-14S-E
The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety relief valves not only provide over pressure protection resulting from thermal expansion of liquids but will respond with a rapid full opening “pop” action on systems which contain steam, air or gas.

The WSVB Safety Relief Valves are used for over-pressure protec- tion on unfired pressure vessels in saturated steam systems. As safety valves open on a non-compressible fluid applica- tion, the disc lifts directly proportional to the increase in system pressure over the valve set point. Safety relief valves not only provide over pressure protection resulting from thermal expansion of liquids but will respond with a rapid full opening “pop” action on systems which contain steam, air or gas.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number WSVB-13M-14S-E
Product Name Safety Relief Valve
Valve Type Relief; Safety
Primary Material Brass / Bronze
Media Water; Gas; Steam; Air
Valve Size 0.75 to 1.00 inch (19.05 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
Rotary shear valve, 6 port, 2 position - VD06021SSNAPI0550 - IMI Life Science
Specs
Maximum Pressure ? to 5511.43 psi (? to 3879 m H2O)
Number of Ports 6
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
DeZURIK 3V and 4V Solenoid Valves -  - DeZURIK, Inc.
Specs
Valve Type Solenoid
View Details