Watson McDaniel Company Inverted Bucket Module WSIB450-150

Description
• Trap module can be easily removed and replaced in minutes without having to disconnect any piping • Hardened stainless steel valves and seat • Freeze resistant • Connectors available with integral strainers and blowdown valves • 360º swivel design for convenient installation
Datasheet
Description
• Trap module can be easily removed and replaced in minutes without having to disconnect any piping • Hardened stainless steel valves and seat • Freeze resistant • Connectors available with integral strainers and blowdown valves • 360º swivel design for convenient installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Inverted Bucket Module
WSIB450-150
Inverted Bucket Module WSIB450-150
• Trap module can be easily removed and replaced in minutes without having to disconnect any piping • Hardened stainless steel valves and seat • Freeze resistant • Connectors available with integral strainers and blowdown valves • 360º swivel design for convenient installation

• Trap module can be easily removed and replaced in
minutes without having to disconnect any piping
• Hardened stainless steel valves and seat
• Freeze resistant
• Connectors available with integral strainers and blowdown valves
• 360º swivel design for convenient installation

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number WSIB450-150
Product Name Inverted Bucket Module
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037108 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 125 psi (87.97 m H2O)
View Details
AIC Series Float & Thermostatic Steam Traps - Model AICF3 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
View Details