Watson McDaniel Company Pressure & Temperature Regulating Valve 4" HDPT

Description
The HD or D Regulator with both the “P” Pressure Pilot and “T” Temperature Pilot is used to simultaneously control both pressure and temperature in process applications. Using both the temperature and pressure pilot on the same regulator eliminates the need for two separate regulators to control temperature and pressure. A pressure pilot and temperature pilot can be used together to control the operation of the regulator. The pressure pilot limits the outlet pressure of the regulator when the temperature pilot calls for steam. The temperature pilot senses the temperature of the process that is being controlled and opens or closes the regulator accordingly. Using a pressure- temperature pilot combination eliminates having to use two separate valves.
Datasheet
Description
The HD or D Regulator with both the “P” Pressure Pilot and “T” Temperature Pilot is used to simultaneously control both pressure and temperature in process applications. Using both the temperature and pressure pilot on the same regulator eliminates the need for two separate regulators to control temperature and pressure. A pressure pilot and temperature pilot can be used together to control the operation of the regulator. The pressure pilot limits the outlet pressure of the regulator when the temperature pilot calls for steam. The temperature pilot senses the temperature of the process that is being controlled and opens or closes the regulator accordingly. Using a pressure- temperature pilot combination eliminates having to use two separate valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pressure & Temperature Regulating Valve
4" HDPT
Pressure & Temperature Regulating Valve 4" HDPT
The HD or D Regulator with both the “P” Pressure Pilot and “T” Temperature Pilot is used to simultaneously control both pressure and temperature in process applications. Using both the temperature and pressure pilot on the same regulator eliminates the need for two separate regulators to control temperature and pressure. A pressure pilot and temperature pilot can be used together to control the operation of the regulator. The pressure pilot limits the outlet pressure of the regulator when the temperature pilot calls for steam. The temperature pilot senses the temperature of the process that is being controlled and opens or closes the regulator accordingly. Using a pressure- temperature pilot combination eliminates having to use two separate valves.

The HD or D Regulator with both the “P” Pressure Pilot and “T” Temperature Pilot is used to simultaneously control both pressure and temperature in process applications. Using both the temperature and pressure pilot on the same regulator eliminates the need for two separate regulators to control temperature and pressure. A pressure pilot and temperature pilot can be used together to control the operation of the regulator. The pressure pilot limits the outlet pressure of the regulator when the temperature pilot calls for steam. The temperature pilot senses the temperature of the process that is being controlled and opens or closes the regulator accordingly. Using a pressure- temperature pilot combination eliminates having to use two separate valves.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 4" HDPT
Product Name Pressure & Temperature Regulating Valve
Valve Type Metal Seated
Primary Material Ductile Iron
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
VALVES - BP-050-PVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details