Watson McDaniel Company Pilot-Operated Pressure Regulating Valve 4" 403 Series 0-10

Description
The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage. These regulators can be supplied with an internal sensing option eliminating the external sensing line.
Datasheet
Description
The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage. These regulators can be supplied with an internal sensing option eliminating the external sensing line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pilot-Operated Pressure Regulating Valve
4" 403 Series 0-10
Pilot-Operated Pressure Regulating Valve 4" 403 Series 0-10
The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage. These regulators can be supplied with an internal sensing option eliminating the external sensing line.

The 402 and 403 Series Internally Pilot-Operated Pressure Regulating Valves are used for pressure reduction on steam mains and other process equipment. Pilot-operated regulators will maintain a constant and accurate downstream pressure regardless of fluctuations in supply pressure or usage. These regulators can be supplied with an internal sensing option eliminating the external sensing line.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 4" 403 Series 0-10
Product Name Pilot-Operated Pressure Regulating Valve
Primary Material Ductile Iron
Media Steam; Air
Valve Size 4.00 inch (101.60 mm)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - Four-Way Switching Valves - ValvTechnologies, Inc.
Specs
Connection Description BoltFlange
View Details
15mm MICROSOL MS-E - 31-333EB03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details