Watson McDaniel Company Pilot-Operated Temp. Regulating Valve 3" HDT

Description
The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature regulating valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the liquid inside expands and in turn expands a bellows inside the temperature pilot. The expansion and contraction of this bellows is what controls the operation of the temperature regulating valve.
Datasheet
Description
The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature regulating valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the liquid inside expands and in turn expands a bellows inside the temperature pilot. The expansion and contraction of this bellows is what controls the operation of the temperature regulating valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pilot-Operated Temp. Regulating Valve
3" HDT
Pilot-Operated Temp. Regulating Valve 3" HDT
The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature regulating valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the liquid inside expands and in turn expands a bellows inside the temperature pilot. The expansion and contraction of this bellows is what controls the operation of the temperature regulating valve.

The HD or D Regulator with the “T” Temperature Pilot is used for controlling temperature in various processes and systems, such as Oil Heaters, Ovens, Process Heaters, Vats, Dryers, and Jacketed Kettles. The purpose of the temperature pilot is to control the operation of the temperature regulating valve. A sensing bulb filled with liquid is used as a thermostat to monitor the temperature of whatever is being heated. The sensing bulb is connected to the temperature pilot by a length of capillary tubing. When the sensing bulb is heated the liquid inside expands and in turn expands a bellows inside the temperature pilot. The expansion and contraction of this bellows is what controls the operation of the temperature regulating valve.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 3" HDT
Product Name Pilot-Operated Temp. Regulating Valve
Valve Type Metal Seated
Primary Material Ductile Iron
Media Gas
Valve Size 3.00 inch (76.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
VALVES - BP-025-SS-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details