DRIP, TRACER: The WD600 thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
| Watson McDaniel Company | |
|---|---|
| Product Category | Steam Traps |
| Product Number | 3/8" WD600 |
| Product Name | Thermodynamic Steam Trap |
| Steam Trap Type | Disc |
| Material | Steel - Stainless |
| Operating Pressure | 600 psi (422 m H2O) |
| Operating Temperature | 800 F (427 C) |