• All stainless steel body
• Handles superheated steam (with check valve installed at inlet)
• Water hammer resistant
• Valve & seat are at the top of the trap making it less
sensitive to dirt
• All stainless steel internals with hardened valve & seat
| Watson McDaniel Company | |
|---|---|
| Product Category | Steam Traps |
| Product Number | 3/4" WSIBH-125 |
| Product Name | Inverted Bucket Steam Trap |
| Steam Trap Type | Bucket |
| Material | Steel - Stainless |
| Operating Pressure | 125 psi (87.97 m H2O) |
| Operating Temperature | 750 F (399 C) |