Watson McDaniel Company Float and Thermostatic Steam Trap 3/4" WFT-175-13

Description
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)
Datasheet
Description
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Float and Thermostatic Steam Trap
3/4" WFT-175-13
Float and Thermostatic Steam Trap 3/4" WFT-175-13
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)

• All stainless steel internals with hardened seat and
wear parts
• In-line repairable is simplified by having all internals
attached to the cover
• Welded stainless steel thermostatic air vent resists shock
from water hammer. Live orifice air vent is available for
superheated applications
• Excellent air handling capability allowing air to be
discharged rapidly and steam to enter the system quickly
during start-up
• F & T traps discharge condensate immediately as it
is formed (no condensate will back-up into the system)

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 3/4" WFT-175-13
Product Name Float and Thermostatic Steam Trap
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Hermetically-sealed Steam Traps - Type Q250 - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Chrome-Moly Alloy Steel
Operating Pressure 600 psi (422 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036040 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details