Watson McDaniel Company Thermodynamic Steam Trap 3/4" WD900S

Description
DRIP: The WD900S thermodynamic steam trap is primarily used as a drip trap on high pressure steam mains and steam supply lines. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet
Description
DRIP: The WD900S thermodynamic steam trap is primarily used as a drip trap on high pressure steam mains and steam supply lines. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermodynamic Steam Trap
3/4" WD900S
Thermodynamic Steam Trap 3/4" WD900S
DRIP: The WD900S thermodynamic steam trap is primarily used as a drip trap on high pressure steam mains and steam supply lines. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

DRIP: The WD900S thermodynamic steam trap is primarily used as a drip trap on high pressure steam mains and steam supply lines. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 3/4" WD900S
Product Name Thermodynamic Steam Trap
Steam Trap Type Disc
Material Low Carbon Chrome-Moly
Operating Pressure 900 psi (633 m H2O)
Operating Temperature 842 F (450 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 30 psi (21.11 m H2O)
View Details
JD Series Ultra-Capacity Float & Thermostatic Steam Trap - Model 300-JD - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
Forged HP/HT Steam Trap - Type N - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 4500 psi (3167 m H2O)
View Details