Watson McDaniel Company Air Pilot-Operated Regulating Valve 3/4" DA1

Description
The HD or D Regulator with the “A” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The significant advantage of the “A” Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location. When air pressure is applied to the upper chamber of the air pilot it exerts a downward force on the air pilot’s diaphragm. The lower chamber of the air pilot is connected to the outlet side of the regulator using a sensing line. The purpose of the sensing line is to sense the pressure on the outlet side of the regulator. When the intended set pressure is reached the pilot valve closes which then closes off the flow path of steam to the underside of the diaphragm chamber in the regulator body. The regulator modulates maintaining the desired downstream pressure regardless of the amount of steam being used.
Datasheet
Description
The HD or D Regulator with the “A” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The significant advantage of the “A” Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location. When air pressure is applied to the upper chamber of the air pilot it exerts a downward force on the air pilot’s diaphragm. The lower chamber of the air pilot is connected to the outlet side of the regulator using a sensing line. The purpose of the sensing line is to sense the pressure on the outlet side of the regulator. When the intended set pressure is reached the pilot valve closes which then closes off the flow path of steam to the underside of the diaphragm chamber in the regulator body. The regulator modulates maintaining the desired downstream pressure regardless of the amount of steam being used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Air Pilot-Operated Regulating Valve
3/4" DA1
Air Pilot-Operated Regulating Valve 3/4" DA1
The HD or D Regulator with the “A” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The significant advantage of the “A” Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location. When air pressure is applied to the upper chamber of the air pilot it exerts a downward force on the air pilot’s diaphragm. The lower chamber of the air pilot is connected to the outlet side of the regulator using a sensing line. The purpose of the sensing line is to sense the pressure on the outlet side of the regulator. When the intended set pressure is reached the pilot valve closes which then closes off the flow path of steam to the underside of the diaphragm chamber in the regulator body. The regulator modulates maintaining the desired downstream pressure regardless of the amount of steam being used.

The HD or D Regulator with the “A” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The significant advantage of the “A” Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location. When air pressure is applied to the upper chamber of the air pilot it exerts a downward force on the air pilot’s diaphragm. The lower chamber of the air pilot is connected to the outlet side of the regulator using a sensing line. The purpose of the sensing line is to sense the pressure on the outlet side of the regulator. When the intended set pressure is reached the pilot valve closes which then closes off the flow path of steam to the underside of the diaphragm chamber in the regulator body. The regulator modulates maintaining the desired downstream pressure regardless of the amount of steam being used.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 3/4" DA1
Product Name Air Pilot-Operated Regulating Valve
Valve Type Metal Seated
Primary Material Cast Iron
Media Steam; Air
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details