Watson McDaniel Company Pressure Motive Pump 2" x 1" PMPC

Description
The non-electric pressure powered pump shall be capable of operating with a maximum motive pressure of 200 psig provided by steam, air or other gas supply. The pump body shall be cast ASTM A-395 ductile capable of an ASME “UM” code stamp if requested. The pump mechanism shall be float operated with a patent-pending “Snap-Assure” feature constructed of all stainless steel materials with all load bearing points hardened for extended service life. The mechanism shall feature two Inconel springs used in compression with hardened motive & vent valves to 40c Rockwell.
Datasheet
Description
The non-electric pressure powered pump shall be capable of operating with a maximum motive pressure of 200 psig provided by steam, air or other gas supply. The pump body shall be cast ASTM A-395 ductile capable of an ASME “UM” code stamp if requested. The pump mechanism shall be float operated with a patent-pending “Snap-Assure” feature constructed of all stainless steel materials with all load bearing points hardened for extended service life. The mechanism shall feature two Inconel springs used in compression with hardened motive & vent valves to 40c Rockwell.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pressure Motive Pump
2" x 1" PMPC
Pressure Motive Pump 2" x 1" PMPC
The non-electric pressure powered pump shall be capable of operating with a maximum motive pressure of 200 psig provided by steam, air or other gas supply. The pump body shall be cast ASTM A-395 ductile capable of an ASME “UM” code stamp if requested. The pump mechanism shall be float operated with a patent-pending “Snap-Assure” feature constructed of all stainless steel materials with all load bearing points hardened for extended service life. The mechanism shall feature two Inconel springs used in compression with hardened motive & vent valves to 40c Rockwell.

The non-electric pressure powered pump shall be capable of operating with a maximum motive pressure of 200 psig provided by steam, air or other gas supply. The pump body shall be cast ASTM A-395 ductile capable of an ASME “UM” code stamp if requested. The pump mechanism shall be float operated with a patent-pending “Snap-Assure” feature constructed of all stainless steel materials with all load bearing points hardened for extended service life. The mechanism shall feature two Inconel springs used in compression with hardened motive & vent valves to 40c Rockwell.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Liquid Handling Pumps
Product Number 2" x 1" PMPC
Product Name Pressure Motive Pump
Pump Type Condensate Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 388 F (198 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details