Watson McDaniel Company Float and Thermostatic Steam Trap 2" WFT-175-17

Description
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)
Datasheet
Description
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Float and Thermostatic Steam Trap
2" WFT-175-17
Float and Thermostatic Steam Trap 2" WFT-175-17
• All stainless steel internals with hardened seat and wear parts • In-line repairable is simplified by having all internals attached to the cover • Welded stainless steel thermostatic air vent resists shock from water hammer. Live orifice air vent is available for superheated applications • Excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start-up • F & T traps discharge condensate immediately as it is formed (no condensate will back-up into the system)

• All stainless steel internals with hardened seat and
wear parts
• In-line repairable is simplified by having all internals
attached to the cover
• Welded stainless steel thermostatic air vent resists shock
from water hammer. Live orifice air vent is available for
superheated applications
• Excellent air handling capability allowing air to be
discharged rapidly and steam to enter the system quickly
during start-up
• F & T traps discharge condensate immediately as it
is formed (no condensate will back-up into the system)

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 2" WFT-175-17
Product Name Float and Thermostatic Steam Trap
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Bimetallic Steam Trap - Piping King - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 2500 psi (1759 m H2O)
View Details
Steel Inverted Bucket Steam Trap - SCA Series - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material Steel - High Carbon
Operating Pressure 740 psi (521 m H2O)
View Details
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 600 psi (422 m H2O)
View Details