Watson McDaniel Company Carbon Steel Y-Type Strainer 2" WCSY

Description
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
Datasheet
Description
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Carbon Steel Y-Type Strainer
2" WCSY
Carbon Steel Y-Type Strainer 2" WCSY
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.

The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Strainers
Product Number 2" WCSY
Product Name Carbon Steel Y-Type Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose
Media Liquid; Steam
Pipe Size 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Automatic Scraper-Strainer - ACRS-OF-24-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
3 in. Size Square Hole Zinc Plated Steel Strainer (NPSM Threads)|Master File - SHS300 - Kuriyama of America, Inc.
Specs
Strainer Type In-line Strainers
Screen Opening 1.54 inches (39.12 mm)
Pipe Connection Threaded
View Details
Pump Strainers & Filters - 1952209 - RS Components, Ltd.
Specs
Pipe Connection 22 mm compression
View Details