Watson McDaniel Company Back Pressure Relief Valve 2" R Series 75-300

Description
The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.
Datasheet
Description
The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Back Pressure Relief Valve
2" R Series 75-300
Back Pressure Relief Valve 2" R Series 75-300
The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.

The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential systems The Relief Valve is actuated by the system pressure on the inlet side of the valve. Valve loading is provided by a spring. The adjustment is done by removing the cap and rotating the screw clockwise or counter-clockwise. Spring load tends to close the main valve against the opening force of the upstream (or relief) pressure. Valve will be open at the slightest increase in pressure above the spring set point, and closes when the excess pressure has been relieved. The higher the system pressure is above the relief set point pressure, the more flow the valve will pass. It is therefore typical to specify the maximum capacity of a back pressure relief valve at 10% & 20% over set pressure.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 2" R Series 75-300
Product Name Back Pressure Relief Valve
Valve Type Relief
Primary Material Brass / Bronze
Media Water; Liquids
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
8mm CHIPSOL - 14-311CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
DeZURIK Split Gate Valves (KSG) -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details