Watson McDaniel Company Pilot-Operated Pressure Regulating Valve 2" DP

Description
The HD or D Regulator with the “P” Pressure Pilot is used for reducing steam pressure in piping mains and process applications. Pilot-operated regulators will maintain constant downstream pressure even when the inlet pressure to the regulator fluctuates or steam usage varies. The purpose of the pressure pilot is to control the operation of the pressure regulating valve. A sensing line used to detect pressure connects the pressure pilot to the downstream side of the regulator. The pressure in the sensing line is directed under the diaphragm in the pressure pilot. When the pressure in the system reaches the adjusted spring set point it pushes the diaphragm upwards against the force of the adjusting spring and closes the pilot valve. When the pilot valve is shut, steam can no longer pass through to the underside of the regulator diaphragm and the valve main closes. When the steam pressure falls below it’s set point, the pilot valve opens allowing steam to lift the main diaphragm and open up the regulating valve.
Datasheet
Description
The HD or D Regulator with the “P” Pressure Pilot is used for reducing steam pressure in piping mains and process applications. Pilot-operated regulators will maintain constant downstream pressure even when the inlet pressure to the regulator fluctuates or steam usage varies. The purpose of the pressure pilot is to control the operation of the pressure regulating valve. A sensing line used to detect pressure connects the pressure pilot to the downstream side of the regulator. The pressure in the sensing line is directed under the diaphragm in the pressure pilot. When the pressure in the system reaches the adjusted spring set point it pushes the diaphragm upwards against the force of the adjusting spring and closes the pilot valve. When the pilot valve is shut, steam can no longer pass through to the underside of the regulator diaphragm and the valve main closes. When the steam pressure falls below it’s set point, the pilot valve opens allowing steam to lift the main diaphragm and open up the regulating valve.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Pilot-Operated Pressure Regulating Valve
2" DP
Pilot-Operated Pressure Regulating Valve 2" DP
The HD or D Regulator with the “P” Pressure Pilot is used for reducing steam pressure in piping mains and process applications. Pilot-operated regulators will maintain constant downstream pressure even when the inlet pressure to the regulator fluctuates or steam usage varies. The purpose of the pressure pilot is to control the operation of the pressure regulating valve. A sensing line used to detect pressure connects the pressure pilot to the downstream side of the regulator. The pressure in the sensing line is directed under the diaphragm in the pressure pilot. When the pressure in the system reaches the adjusted spring set point it pushes the diaphragm upwards against the force of the adjusting spring and closes the pilot valve. When the pilot valve is shut, steam can no longer pass through to the underside of the regulator diaphragm and the valve main closes. When the steam pressure falls below it’s set point, the pilot valve opens allowing steam to lift the main diaphragm and open up the regulating valve.

The HD or D Regulator with the “P” Pressure Pilot is used for reducing steam pressure in piping mains and process applications. Pilot-operated regulators will maintain constant downstream pressure even when the inlet pressure to the regulator fluctuates or steam usage varies. The purpose of the pressure pilot is to control the operation of the pressure regulating valve. A sensing line used to detect pressure connects the pressure pilot to the downstream side of the regulator. The pressure in the sensing line is directed under the diaphragm in the pressure pilot. When the pressure in the system reaches the adjusted spring set point it pushes the diaphragm upwards against the force of the adjusting spring and closes the pilot valve. When the pilot valve is shut, steam can no longer pass through to the underside of the regulator diaphragm and the valve main closes. When the steam pressure falls below it’s set point, the pilot valve opens allowing steam to lift the main diaphragm and open up the regulating valve.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 2" DP
Product Name Pilot-Operated Pressure Regulating Valve
Valve Type Metal Seated
Primary Material Cast Iron
Media Steam
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
16mm FASPROP - 17-216C-M0541+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.00 inch (0.05 mm)
View Details
Regulator, Pressure, 5500 Psi With Cga 347 - 162-1110-80320 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details