Watson McDaniel Company Air Pilot-Operated Regulating Valve 2" DA6

Description
The HD or D Regulator with the “A” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The significant advantage of the “A” Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location. When air pressure is applied to the upper chamber of the air pilot it exerts a downward force on the air pilot’s diaphragm. The lower chamber of the air pilot is connected to the outlet side of the regulator using a sensing line. The purpose of the sensing line is to sense the pressure on the outlet side of the regulator. When the intended set pressure is reached the pilot valve closes which then closes off the flow path of steam to the underside of the diaphragm chamber in the regulator body. The regulator modulates maintaining the desired downstream pressure regardless of the amount of steam being used.
Datasheet
Description
The HD or D Regulator with the “A” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The significant advantage of the “A” Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location. When air pressure is applied to the upper chamber of the air pilot it exerts a downward force on the air pilot’s diaphragm. The lower chamber of the air pilot is connected to the outlet side of the regulator using a sensing line. The purpose of the sensing line is to sense the pressure on the outlet side of the regulator. When the intended set pressure is reached the pilot valve closes which then closes off the flow path of steam to the underside of the diaphragm chamber in the regulator body. The regulator modulates maintaining the desired downstream pressure regardless of the amount of steam being used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Air Pilot-Operated Regulating Valve
2" DA6
Air Pilot-Operated Regulating Valve 2" DA6
The HD or D Regulator with the “A” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The significant advantage of the “A” Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location. When air pressure is applied to the upper chamber of the air pilot it exerts a downward force on the air pilot’s diaphragm. The lower chamber of the air pilot is connected to the outlet side of the regulator using a sensing line. The purpose of the sensing line is to sense the pressure on the outlet side of the regulator. When the intended set pressure is reached the pilot valve closes which then closes off the flow path of steam to the underside of the diaphragm chamber in the regulator body. The regulator modulates maintaining the desired downstream pressure regardless of the amount of steam being used.

The HD or D Regulator with the “A” Air Pilot is used for reducing steam pressure on steam mains and process equipment. The “A” Air Pilot can also be used in conjunction with the PTR and PTL Pneumatic Controller for controlling temperature in process applications. The significant advantage of the “A” Air Pilot over standard spring-loaded pilots is that pressure adjustments to the regulator can be made from a remote location. A regulator placed in a difficult to reach or inaccessible location can now be adjusted by a control panel board placed in a convenient location. When air pressure is applied to the upper chamber of the air pilot it exerts a downward force on the air pilot’s diaphragm. The lower chamber of the air pilot is connected to the outlet side of the regulator using a sensing line. The purpose of the sensing line is to sense the pressure on the outlet side of the regulator. When the intended set pressure is reached the pilot valve closes which then closes off the flow path of steam to the underside of the diaphragm chamber in the regulator body. The regulator modulates maintaining the desired downstream pressure regardless of the amount of steam being used.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 2" DA6
Product Name Air Pilot-Operated Regulating Valve
Valve Type Metal Seated
Primary Material Cast Iron
Media Steam; Air
Valve Size 2.00 inch (50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BEH - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Valve, Pressure Relief, 300 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details
Surge Relief Valves (SRA) -  - DeZURIK, Inc.
Specs
Valve Type Anti-Siphon
View Details