The 455 Series Externally-Sensed Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications. Externally-sensed regulators are often more accurate then internally-sensed regulators when the sensing line is connected close to the process it is intending to control.
| Watson McDaniel Company | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 2 1/2" 455 Series 5-20 |
| Product Name | Pressure Regulating Valve |
| Primary Material | Cast Iron |
| Media | Water; Gas; Steam; Air |
| Valve Size | 2.50 inch (63.50 mm) |