Watson McDaniel Company Stainless Steel Y-Type Strainer 1" WSSY

Description
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
Datasheet
Description
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Stainless Steel Y-Type Strainer
1" WSSY
Stainless Steel Y-Type Strainer 1" WSSY
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.

The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Strainers
Product Number 1" WSSY
Product Name Stainless Steel Y-Type Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose
Media Liquid; Steam
Pipe Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Scraper-Strainer - ACRS-OF-16-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Pump Strainers & Filters - 1952209 - RS Components, Ltd.
Specs
Pipe Connection 22 mm compression
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 106 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details