Watson McDaniel Company Bi-Metallic Steam Trap 1" WPN-40

Description
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
Datasheet
Description
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Bi-Metallic Steam Trap
1" WPN-40
Bi-Metallic Steam Trap 1" WPN-40
• Excellent for high pressure and superheated steam applications • Freeze-proof and resistant to water hammer • Handles superheated steam with check valve installed at inlet • In-line repairable • Trap can be welded into line

• Excellent for high pressure and superheated
steam applications
• Freeze-proof and resistant to water hammer
• Handles superheated steam with check valve installed at inlet
• In-line repairable
• Trap can be welded into line

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1" WPN-40
Product Name Bi-Metallic Steam Trap
Steam Trap Type Bimetallic
Material C22.8/15MO3
Operating Pressure 520 psi (366 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Operating Pressure 1500 psi (1056 m H2O)
Type Socketweld; Flanged; Threaded; Butt weld
View Details
Float and Thermostatic Steam Traps - 0037115 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 150 psi (106 m H2O)
View Details