Watson McDaniel Company Inverted Bucket Steam Trap 1/2" WSIBH-250

Description
• All stainless steel body • Handles superheated steam (with check valve installed at inlet) • Water hammer resistant • Valve & seat are at the top of the trap making it less sensitive to dirt • All stainless steel internals with hardened valve & seat
Datasheet
Description
• All stainless steel body • Handles superheated steam (with check valve installed at inlet) • Water hammer resistant • Valve & seat are at the top of the trap making it less sensitive to dirt • All stainless steel internals with hardened valve & seat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Inverted Bucket Steam Trap
1/2" WSIBH-250
Inverted Bucket Steam Trap 1/2" WSIBH-250
• All stainless steel body • Handles superheated steam (with check valve installed at inlet) • Water hammer resistant • Valve & seat are at the top of the trap making it less sensitive to dirt • All stainless steel internals with hardened valve & seat

• All stainless steel body
• Handles superheated steam (with check valve installed at inlet)
• Water hammer resistant
• Valve & seat are at the top of the trap making it less
sensitive to dirt
• All stainless steel internals with hardened valve & seat

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1/2" WSIBH-250
Product Name Inverted Bucket Steam Trap
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
Operating Temperature 750 F (399 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type Disc
Material SteelForged
Operating Pressure 600 psi (422 m H2O)
View Details
Bimetallic Steam Trap - Piping King - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - High Carbon
Operating Pressure 2500 psi (1759 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036050 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details