Watson McDaniel Company Thermodynamic Steam Trap 1/2" WD900S

Description
DRIP: The WD900S thermodynamic steam trap is primarily used as a drip trap on high pressure steam mains and steam supply lines. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet
Description
DRIP: The WD900S thermodynamic steam trap is primarily used as a drip trap on high pressure steam mains and steam supply lines. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermodynamic Steam Trap
1/2" WD900S
Thermodynamic Steam Trap 1/2" WD900S
DRIP: The WD900S thermodynamic steam trap is primarily used as a drip trap on high pressure steam mains and steam supply lines. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

DRIP: The WD900S thermodynamic steam trap is primarily used as a drip trap on high pressure steam mains and steam supply lines. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1/2" WD900S
Product Name Thermodynamic Steam Trap
Steam Trap Type Disc
Material Low Carbon Chrome-Moly
Operating Pressure 900 psi (633 m H2O)
Operating Temperature 842 F (450 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material SteelForged
View Details
Specs
Steam Trap Type FloatThermostatic
Material Carbon Steel
Operating Pressure 450 psi (317 m H2O)
View Details
20-DC Series Automatic  Differential Condensate Controllers - Model 25-DC - Armstrong International
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037107 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details