Watson McDaniel Company Carbon Steel Y-Type Strainer 1/2" WCSY

Description
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
Datasheet
Description
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Carbon Steel Y-Type Strainer
1/2" WCSY
Carbon Steel Y-Type Strainer 1/2" WCSY
The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.

The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Strainers
Product Number 1/2" WCSY
Product Name Carbon Steel Y-Type Strainer
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications General Purpose
Media Liquid; Steam
Pipe Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Scraper-Strainer - ACRS-OF-06-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details
Pump Strainers & Filters - 4992745 - RS Components, Ltd.
Specs
Pressure Rating 580 psi (408 m H2O)
Pipe Connection Threaded; 1 in bsp
Materials Stainless steel
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Strainer, 875 Boss Mount, 304L -  - Lee Co. (The)
Specs
Strainer Style Strainer Element
Applications Ideal for lubrication systems or any other systems requiring coarse filtration.
Media Liquid
View Details