Watson McDaniel Company Temperature Regulating Valve 1/2" 153 Series 110-170

Description
The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a hermetically-sealed bellows, capillary tube and bulb assembly. The bulb is inserted in the fluid at the point where temperature control is needed. As temperature rises around the bulb, the volatile liquid gas inside the bulb, capillary and bellows expands and transmits a force moving the valve stem downward. Conversely, when the temperature at the bulb decreases, the liquid (or gas) contracts, allowing the regulating spring to compress the bellows and move the valve stem upwards. The regulator can easily be adjusted to any point within its temperature range by simply rotating the adjustment control device.
Datasheet
Description
The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a hermetically-sealed bellows, capillary tube and bulb assembly. The bulb is inserted in the fluid at the point where temperature control is needed. As temperature rises around the bulb, the volatile liquid gas inside the bulb, capillary and bellows expands and transmits a force moving the valve stem downward. Conversely, when the temperature at the bulb decreases, the liquid (or gas) contracts, allowing the regulating spring to compress the bellows and move the valve stem upwards. The regulator can easily be adjusted to any point within its temperature range by simply rotating the adjustment control device.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Temperature Regulating Valve
1/2" 153 Series 110-170
Temperature Regulating Valve 1/2" 153 Series 110-170
The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a hermetically-sealed bellows, capillary tube and bulb assembly. The bulb is inserted in the fluid at the point where temperature control is needed. As temperature rises around the bulb, the volatile liquid gas inside the bulb, capillary and bellows expands and transmits a force moving the valve stem downward. Conversely, when the temperature at the bulb decreases, the liquid (or gas) contracts, allowing the regulating spring to compress the bellows and move the valve stem upwards. The regulator can easily be adjusted to any point within its temperature range by simply rotating the adjustment control device.

The 175 and 153 Series Self-Operating Temperature Regulating Valves require no external power source making them easy to install and maintain. Properly installed, the regulator is capable of maintaining temperatures to within ±3°F. 175/153 Self-Operating Temperature Regulators are actuated by a hermetically-sealed bellows, capillary tube and bulb assembly. The bulb is inserted in the fluid at the point where temperature control is needed. As temperature rises around the bulb, the volatile liquid gas inside the bulb, capillary and bellows expands and transmits a force moving the valve stem downward. Conversely, when the temperature at the bulb decreases, the liquid (or gas) contracts, allowing the regulating spring to compress the bellows and move the valve stem upwards. The regulator can easily be adjusted to any point within its temperature range by simply rotating the adjustment control device.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 1/2" 153 Series 110-170
Product Name Temperature Regulating Valve
Valve Type Metal Seated
Primary Material Brass / Bronze
Media Water; Other Liquids
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Expansion Valve - Sporlan - Type M - MVE-42-CP100 LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Air preparation unit - FRC-3/4-D-7-DI-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details