Watson McDaniel Company Stainless Steel Check Valve 1 1/2" WCV-16

Description
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.
Datasheet
Description
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Stainless Steel Check Valve
1 1/2" WCV-16
Stainless Steel Check Valve 1 1/2" WCV-16
The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.

The model WSSCV is an all stainless steel in-line check valve for steam, gas, or liquid service. It provides tight shut-off, minimizes water hammer and also stops recycling of pumps by preventing back flow of liquid. Used in the petrochemical, pulp and paper, textile and the food & beverage industry. The WSSCV all stainless steel check valves will operate much longer and are less problematic than bronze or cast iron check valves.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Industrial Valves
Product Number 1 1/2" WCV-16
Product Name Stainless Steel Check Valve
Valve Type Check; Poppet; Disc Check Valve
Primary Material Stainless Steel
Media Water; Gas; Steam; Liquids
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL MS-E - 31-333N-03-55+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details