Watson-Marlow Fluid Technology Group Bredel Series Hose Pumps Bredel 80

Description
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications
Description
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications

Suppliers

Company
Product
Description
Supplier Links
Bredel Series Hose Pumps - Bredel 80 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel Series Hose Pumps
Bredel 80
Bredel Series Hose Pumps Bredel 80
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications

The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include:

  • Suction lift capability of up to 9.14m (30 feet)
  • Dry running and self-priming
  • Ideal for high viscosity and shear sensitive product
  • No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace
  • Handles abrasive slurries, corrosive acids, gaseous liquids
  • No slippage, allowing true positive displacement for accurate and repeatable metering
  • No ancillary equipment, check valves, sealing water flush systems or run-dry protection required
  • Fully reversible to blow out suction and drain lines safely
  • DuCoNite® versions for challenging applications
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number Bredel 80
Product Name Bredel Series Hose Pumps
Pump Type Dosing Pump; Metering Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 172.152 GPM (652.09 L/min)
Discharge Size 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
U4B60S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details